Texas Instruments CY74FCT16373T 16-Bit Transparent D-Type Latches with 3-State Outputs CY74FCT16373CTPACT

Description
16-Bit Transparent D-Type Latches with 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latches with 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT16373T 16-Bit Transparent D-Type Latches with 3-State Outputs
CY74FCT16373CTPACT
CY74FCT16373T 16-Bit Transparent D-Type Latches with 3-State Outputs CY74FCT16373CTPACT
16-Bit Transparent D-Type Latches with 3-State Outputs 48-TSSOP -40 to 85

16-Bit Transparent D-Type Latches with 3-State Outputs 48-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CY74FCT16373CTPACT
136950-CY74FCT16373CTPACT
Logic - Logic - Latches - CY74FCT16373CTPACT 136950-CY74FCT16373CTPACT
Manufacturer: Texas Instruments Win Source Part Number: 136950-CY74FCT16373C TPACT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 2ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136950-CY74FCT16373CTPACT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 2ns
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 296-13619-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CY74FCT16373CTPACT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CY74FCT16373CTPACT
Integrated Circuits (ICs) - Logic - Latches CY74FCT16373CTPACT
IC TRANSP D-LATCH TRI-ST 48TSSOP

IC TRANSP D-LATCH TRI-ST 48TSSOP

Supplier's Site
Logic - Latches CY74FCT16373CTPACT
IC TRANSP D-LATCH TRI-ST 48TSSOP

IC TRANSP D-LATCH TRI-ST 48TSSOP

Supplier's Site Datasheet
Latches - CY74FCT16373CTPACT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CY74FCT16373CTPACT 136950-CY74FCT16373CTPACT 296-13619-2-ND CY74FCT16373CTPACT CY74FCT16373CTPACT CY74FCT16373CTPACT
Product Name CY74FCT16373T 16-Bit Transparent D-Type Latches with 3-State Outputs Logic - Logic - Latches - CY74FCT16373CTPACT Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.5000 mA
Propagation Delay 4.2 ns 2 ns 2 ns 2 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259MT - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
5 suppliers
CD4044B-MIL CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BF - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
3 suppliers
Latches - 74279PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
SN54AC373 Octal D-type Transparent Latches With 3-State Outputs - 5962-8755501RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details