Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors 20-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 774452-CY74FCT2573CT
Series: 74FCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 15mA, 12mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Independent Circuits: 1
Delay Time - Propagation: 1.5ns
Family Name: CY74FCT2573
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP/QSOP
Alternative Parts (Cross-Reference): QS74FCT2573TQ8; PI74FCT2573ATR; PI74FCT2573TR; QS74FCT2573TQ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
IC D-TYPE TRANSP SGL 8:8 20SSOP
IC OCT D TRANS LATCH 3ST 20QSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CY74FCT2573CTQCT | 774452-CY74FCT2573CTQCT | 296-28595-2-ND | CY74FCT2573CTQCT | CY74FCT2573CTQCT | CY74FCT2573CTQCT |
| Product Name | CY74FCT2573T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors | Logic - Logic - Latches - CY74FCT2573CTQCT | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | |||
| Supply Voltage | 5V; 5 | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Operating Current | 0.2000 mA | |||||
| Propagation Delay | 4.7 ns | 1.5 ns | 1.5 ns | 1.5 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |