Texas Instruments SN74ACT533 Octal Transparent D-Type Latches With 3-State Outputs SN74ACT533DW

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT533 Octal Transparent D-Type Latches With 3-State Outputs - SN74ACT533DW - Texas Instruments
Dallas, TX, United States
SN74ACT533 Octal Transparent D-Type Latches With 3-State Outputs
SN74ACT533DW
SN74ACT533 Octal Transparent D-Type Latches With 3-State Outputs SN74ACT533DW
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257391-SN74ACT533DW
Integrated Circuits (ICs) - Logic - Latches 1257391-SN74ACT533DW
Win Source Part Number: 1257391-SN74ACT533DW Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ACT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 2.5ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ACT533DWG4R,TEX TISSN74ACT533DW,-296 -4425-5,2156-SN74ACT 533DW,-296-4425-5,-S N74ACT533DWR,SN74ACT 533DWE4,-SN74ACT533D WE4R,296-4425-5,SN74 ACT533DWE4,SN74ACT53 3DWG4,-SN74ACT533DWE 4,SN74ACT533DWG4,-SN 74ACT533DWG4 Base Product Number: 74ACT533

Win Source Part Number: 1257391-SN74ACT533DW
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ACT
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 2.5ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74ACT533DWG4R,TEXTISSN74ACT533DW,-296-4425-5,2156-SN74ACT533DW,-296-4425-5,-SN74ACT533DWR,SN74ACT533DWE4,-SN74ACT533DWE4R,296-4425-5,SN74ACT533DWE4,SN74ACT533DWG4,-SN74ACT533DWE4,SN74ACT533DWG4,-SN74ACT533DWG4
Base Product Number: 74ACT533

Buy Now Datasheet
Latches - 296-4425-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - SN74ACT533DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ACT533DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ACT533DW
Integrated Circuits (ICs) - Logic - Latches SN74ACT533DW
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ACT533DW 1257391-SN74ACT533DW 296-4425-5-ND SN74ACT533DW SN74ACT533DW
Product Name SN74ACT533 Octal Transparent D-Type Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0400 mA
Propagation Delay 11.5 ns 2.5 ns 2.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT16373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT16373CTPVCG4 - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
4 suppliers
Latches - 74ALVCH162260GR-P - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 1.65V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-TFSOP (0.240\", 6.10mm Width); SOP
View Details
2 suppliers
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details