Texas Instruments SN74ACT533 Octal Transparent D-Type Latches With 3-State Outputs SN74ACT533PWR

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT533 Octal Transparent D-Type Latches With 3-State Outputs - SN74ACT533PWR - Texas Instruments
Dallas, TX, United States
SN74ACT533 Octal Transparent D-Type Latches With 3-State Outputs
SN74ACT533PWR
SN74ACT533 Octal Transparent D-Type Latches With 3-State Outputs SN74ACT533PWR
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Latches - 296-4427-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257405-SN74ACT533PWR
Integrated Circuits (ICs) - Logic - Latches 1257405-SN74ACT533PWR
Win Source Part Number: 1257405-SN74ACT533PW R Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ACT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 2.5ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4427-1,SN74ACT5 33PWRE4,-SN74ACT533P WRG4R,SN74ACT533PWRG 4,-296-4427-1,-SN74A CT533PWRR,296-4427-6 ,296-4427-2,-SN74ACT 533PWRE4R,TEXTISSN74 ACT533PWR,2156-SN74A CT533PWR,-SN74ACT533 PWRG4,SN74ACT533PWRG 4,296-4427-1,-SN74AC T533PWRE4,SN74ACT533 PWRE4,296-4427-6R Base Product Number: 74ACT533

Win Source Part Number: 1257405-SN74ACT533PWR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ACT
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 2.5ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-4427-1,SN74ACT533PWRE4,-SN74ACT533PWRG4R,SN74ACT533PWRG4,-296-4427-1,-SN74ACT533PWRR,296-4427-6,296-4427-2,-SN74ACT533PWRE4R,TEXTISSN74ACT533PWR,2156-SN74ACT533PWR,-SN74ACT533PWRG4,SN74ACT533PWRG4,296-4427-1,-SN74ACT533PWRE4,SN74ACT533PWRE4,296-4427-6R
Base Product Number: 74ACT533

Buy Now Datasheet
Latches - SN74ACT533PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ACT533PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ACT533PWR
Integrated Circuits (ICs) - Logic - Latches SN74ACT533PWR
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ACT533PWR 296-4427-2-ND 1257405-SN74ACT533PWR SN74ACT533PWR SN74ACT533PWR
Product Name SN74ACT533 Octal Transparent D-Type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0400 mA
Propagation Delay 11.5 ns 2.5 ns 2.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT573 High Speed CMOS Logic Octal Transparent Latch with 3-State Output - 5962-8685601RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BD - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers
SN54ALS259 8-Bit Addressable Latches - 5962-8874101EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 5.5
Operating Current 22 mA
View Details
3 suppliers