Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74AC563DWRE4

Description
Win Source Part Number: 1257421-SN74AC563DWR E4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74AC Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 4.6ns Voltage - Supply: 2V ~ 6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AC563 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257421-SN74AC563DWR E4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74AC Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 4.6ns Voltage - Supply: 2V ~ 6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AC563 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257421-SN74AC563DWRE4
Integrated Circuits (ICs) - Logic - Latches 1257421-SN74AC563DWRE4
Win Source Part Number: 1257421-SN74AC563DWR E4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74AC Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 4.6ns Voltage - Supply: 2V ~ 6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AC563 Product Status: Obsolete

Win Source Part Number: 1257421-SN74AC563DWRE4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74AC
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 4.6ns
Voltage - Supply: 2V ~ 6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AC563
Product Status: Obsolete

Buy Now Datasheet
Logic - Latches - SN74AC563DWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AC563DWRE4
Logic - Latches SN74AC563DWRE4
IC OCTAL D TRANSP LATCH 20-SOIC

IC OCTAL D TRANSP LATCH 20-SOIC

Supplier's Site Datasheet
Latches - SN74AC563DWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1257421-SN74AC563DWRE4 SN74AC563DWRE4 SN74AC563DWRE4
Product Name Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Propagation Delay 4.6 ns 4.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVCH162373ADL:11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
SN54ACT373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8755601VRA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
Logic - Latches - 74ACT841MTCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74LVCH573AEPY - Quarktwin Technology Ltd.
Integrated Device Technology
View Details
2 suppliers