High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch 16-SOIC -55 to 125
Win Source Part Number: 1370956-CD74HCT75M
Category: Integrated Circuits (ICs) - Logic - Latches
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74HCT
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: 74HCT75
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Output Type: Differential
Logic Type: D-Type Transparent Latch
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 2
Delay Time - Propagation: 11ns
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-SOIC
IC DUAL 2BIT BSTBL LTCH 16SOIC
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-SOIC
IC DUAL 2BIT BSTBL LTCH 16SOIC
LOGIC, DUAL 2BIT BSTBL LTCH, 16SOIC; Logic Family / Base Number:74HCT75; Latch Type:Bistable, Transparent; IC Output Type:Differential; Propagation Delay:11ns; Output Current:4mA; Logic Case Style:SOIC; No. of Pins:16Pins; Supply RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74HCT75M | 1370956-CD74HCT75M | 296-26034-5-ND | CD74HCT75M | CD74HCT75M | CD74HCT75M | 36AJ8622 |
| Product Name | CD74HCT75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch | Integrated Circuits (ICs) - Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches | Logic, Dual 2Bit Bstbl Ltch, 16Soic; Logic Family / Base Number Texas Instruments |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Operating Current | 0.0400 mA | ||||||
| Propagation Delay | 35 ns | 11 ns | 11 ns | 11 ns | 11 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |