Texas Instruments SN74ACT373 Octal D-Type Transparent Latches With 3-State Outputs SN74ACT373DW

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT373 Octal D-Type Transparent Latches With 3-State Outputs - SN74ACT373DW - Texas Instruments
Dallas, TX, United States
SN74ACT373 Octal D-Type Transparent Latches With 3-State Outputs
SN74ACT373DW
SN74ACT373 Octal D-Type Transparent Latches With 3-State Outputs SN74ACT373DW
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85

Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ACT373DW
1253340-SN74ACT373DW
Logic - Logic - Latches - SN74ACT373DW 1253340-SN74ACT373DW
Manufacturer: Texas Instruments Win Source Part Number: 1253340-SN74ACT373DW Packaging: Tube Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 8.5ns Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking Family Part Number: 74ACT373 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253340-SN74ACT373DW
Packaging: Tube
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 8.5ns
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking
Family Part Number: 74ACT373
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Latches - 296-4421-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic, Oct Transp D-Typ Latch, 20Soic; Logic Family / Base Number Texas Instruments - 37AJ1017 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Oct Transp D-Typ Latch, 20Soic; Logic Family / Base Number Texas Instruments
37AJ1017
Logic, Oct Transp D-Typ Latch, 20Soic; Logic Family / Base Number Texas Instruments 37AJ1017
LOGIC, OCT TRANSP D-TYP LATCH, 20SOIC; Logic Family / Base Number:74ACT373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:11.5ns; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply RoHS Compliant: Yes

LOGIC, OCT TRANSP D-TYP LATCH, 20SOIC; Logic Family / Base Number:74ACT373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:11.5ns; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Latches - SN74ACT373DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ACT373DW
Integrated Circuits (ICs) - Logic - Latches SN74ACT373DW
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latches - SN74ACT373DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ACT373DW 1253340-SN74ACT373DW 296-4421-5-ND 37AJ1017 SN74ACT373DW SN74ACT373DW
Product Name SN74ACT373 Octal D-Type Transparent Latches With 3-State Outputs Logic - Logic - Latches - SN74ACT373DW Latches Logic, Oct Transp D-Typ Latch, 20Soic; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0400 mA
Propagation Delay 11.5 ns 8.5 ns 8.5 ns 11.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC373 Octal-Transparent D-type Latches With 3-State Outputs - 5962-9686601Q2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
SN54LS279A Quadruple /S-/R Latches - 7601801FA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
4 suppliers