Texas Instruments High-Performance Analog Latches SN74AC533DBRE4

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SN74AC533DBRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Logic - Latches - SN74AC533DBRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AC533DBRE4
Logic - Latches SN74AC533DBRE4
IC OCTAL D TRANSP LATCH 20-SSOP

IC OCTAL D TRANSP LATCH 20-SSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number SN74AC533DBRE4 SN74AC533DBRE4
Product Name Latches Logic - Latches
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT573 Octal D-type Transparent Latches With 3-State Outputs - 5962-8766401SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
Octal D-type transparent latch; 3-state - 74ALVC573BQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
16-Bit Transparent Latch - 74FCT162373ATPVG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
3 suppliers