Octal Transparent D-Type Latch With 3-State Outputs 0- 0 to 0
Manufacturer: Texas Instruments
Win Source Part Number: 794815-SN54HC373VTDG
Series: 54HC
Packaging: Tube
Package: Die
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Delay Time - Propagation: 13ns
Family Name: SN54HC373
Categories: Integrated Circuits (ICs)
Manufacturer Package: Die
Alternative Parts (Cross-Reference): SN54HC373VTDG1;
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC OCT TRANSP D LATCH DIE
D-Type Transparent Latch 1 Channel IC Tri-State Die
IC OCT TRANSP D LATCH DIE
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN54HC373VTDG2 | 794815-SN54HC373VTDG2 | SN54HC373VTDG2 | SN54HC373VTDG2 | SN54HC373VTDG2 |
| Product Name | SN54HC373-DIE Octal Transparent D-Type Latch With 3-State Outputs | Logic - Logic - Latches - SN54HC373VTDG2 | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Operating Current | 0.0800 mA | ||||
| Propagation Delay | 32 ns | 13 ns | 13 ns | ||
| Logic Family | HC |