The SN54F373J is an octal transparent D-type latch with 3-state outputs, designed for driving capacitive or low-impedance loads. It features eight latches that operate in a transparent mode while the latch-enable (LE) input is high, allowing the Q outputs to follow the D inputs. When LE is low, the outputs are latched at the last input state. The device includes a buffered output-enable (OE) input, which can place the outputs in a high-impedance state, enabling multiple devices to share the same bus without interference. This latch is characterized for operation over a military temperature range of -55°C to 125°C, making it suitable for harsh environments. The SN54F373J is available in a 20-pin ceramic dual in-line package (CDIP), and it supports full parallel access for loading data. It is particularly useful for applications such as buffer registers, I/O ports, and bidirectional bus drivers. The device's specifications include a supply voltage range of 4.5V to 5.5V and a maximum output current of 40 mA.
Octal Transparent D-type Latches With 3-State Outputs 20-CDIP -55 to 125
OCTAL TRANSPARENT D-TYPE LATCHES
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Latches | Logic Latches |
| Product Number | SN54F373J | SN54F373J |
| Product Name | SN54F373 Octal Transparent D-type Latches With 3-State Outputs | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | |
| Output Characteristics | 3-State | |
| Operating Current | 55 mA | |
| Propagation Delay | 8 ns |