Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 042717-SN74ABT573ADW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 4ns
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
OCTAL D-TYPE LATCH, SMD, 74ABT573; Logic Family / Base Number:74ABT573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:3.2ns; Output Current:64mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
IC OCTAL LATCH TRI-ST 20-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ABT573ADW | 042717-SN74ABT573ADW | 296-1045-5-ND | SN74ABT573ADW | SN74ABT573ADW | 29AH7417 | SN74ABT573ADW |
| Product Name | SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs | Logic - Logic - Latches - SN74ABT573ADW | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Octal D-Type Latch, Smd, 74Abt573; Logic Family / Base Number Texas Instruments | Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Operating Current | 30 mA | ||||||
| Propagation Delay | 6.2 ns | 4 ns | 4 ns | 3.2 ns | 4 ns |