The SN74ACT16373QDLREP is a 16-bit D-type transparent latch with 3-state outputs in a 48-pin SSOP (DL) package, designed for driving capacitive or low-impedance loads in bus-organized systems. It operates over a temperature range of -40°C to 125°C, with a supply voltage range of 4.5 V to 5.5 V. The device offers TTL-voltage compatible inputs and features distributed VCC and GND pins to minimize high-speed switching noise. Outputs are enabled or disabled via a buffered output-enable input, allowing bus interfacing without external components. The latch operates transparently when the latch-enable input is high and holds state when low. The package dimensions and tape-and-reel specifications support automated assembly.
Enhanced Product 16-Bit D-Type Transparent Latch With 3-State Outputs 48-SSOP -40 to 125
Win Source Part Number: 1257404-SN74ACT16373
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ACT
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 16mA, 16mA
Independent Circuits: 2
Delay Time - Propagation: 9.3ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-20726-6,TEXTISSN
Base Product Number: 74ACT16373
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
IC 16BIT D TRANSP LATCH 48SSOP
IC D-TYPE TRANSP DUL 8:8 48SSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ACT16373QDLREP | 1257404-SN74ACT16373QDLREP | 296-20726-1-ND | SN74ACT16373QDLREP | SN74ACT16373QDLREP | SN74ACT16373QDLREP |
| Product Name | SN74ACT16373-EP Enhanced Product 16-Bit D-Type Transparent Latch With 3-State Outputs | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | |||
| Propagation Delay | 10.8 ns | 9.3 ns | 9.3 ns | 9.3 ns | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SSOP | SSOP | "48-BSSOP (0.295"", 7.50mm Width)" | SSOP | 48-BSSOP (0.295\", 7.50mm Width); SOP; SSOP | |
| Logic Family | ACT |