Texas Instruments CD74HCT259 High Speed CMOS Logic 8-Bit Addressable Latch CD74HCT259EE4

Description
High Speed CMOS Logic 8-Bit Addressable Latch 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Addressable Latch 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HCT259EE4 - Texas Instruments
Dallas, TX, United States
CD74HCT259 High Speed CMOS Logic 8-Bit Addressable Latch
CD74HCT259EE4
CD74HCT259 High Speed CMOS Logic 8-Bit Addressable Latch CD74HCT259EE4
High Speed CMOS Logic 8-Bit Addressable Latch 16-PDIP -55 to 125

High Speed CMOS Logic 8-Bit Addressable Latch 16-PDIP -55 to 125

Buy Now Datasheet
Latches - 296-CD74HCT259EE4-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

Buy Now Datasheet
Latches - CD74HCT259EE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

Buy Now
Logic - Latches - CD74HCT259EE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74HCT259EE4
Logic - Latches CD74HCT259EE4
IC 8BIT ADDRESSABLE LATCH 16-DIP

IC 8BIT ADDRESSABLE LATCH 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD74HCT259EE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD74HCT259EE4
Integrated Circuits (ICs) - Logic - Latches CD74HCT259EE4
IC 8BIT ADDRESSABLE LATCH 16-DIP

IC 8BIT ADDRESSABLE LATCH 16-DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD74HCT259EE4 296-CD74HCT259EE4-ND CD74HCT259EE4 CD74HCT259EE4 CD74HCT259EE4
Product Name CD74HCT259 High Speed CMOS Logic 8-Bit Addressable Latch Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Addressable D Addressable D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 49 ns 16 ns 16 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8755601VRA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
SN74ALVTH32373 2.5-V/3.3-V 32-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH32373ZKER - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details
5 suppliers
SN54AHCT573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9685501QSA - Texas Instruments
Specs
Latch Type D
Propagation Delay 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DL - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers