Texas Instruments SN54F373 Octal Transparent D-type Latches With 3-State Outputs JM38510/34601BSA

Description
Octal Transparent D-type Latches With 3-State Outputs 20-CFP -55 to 125
Request a Quote Datasheet
Description
Octal Transparent D-type Latches With 3-State Outputs 20-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54F373 Octal Transparent D-type Latches With 3-State Outputs - JM38510/34601BSA - Texas Instruments
Dallas, TX, United States
SN54F373 Octal Transparent D-type Latches With 3-State Outputs
JM38510/34601BSA
SN54F373 Octal Transparent D-type Latches With 3-State Outputs JM38510/34601BSA
Octal Transparent D-type Latches With 3-State Outputs 20-CFP -55 to 125

Octal Transparent D-type Latches With 3-State Outputs 20-CFP -55 to 125

Buy Now Datasheet
Latches - JM38510/34601BSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CFP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
JM38510/34601BSA
Integrated Circuits (ICs) - Logic - Latches JM38510/34601BSA
IC D-TYPE TRANSP SGL 8:8 20CFP

IC D-TYPE TRANSP SGL 8:8 20CFP

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number JM38510/34601BSA JM38510/34601BSA JM38510/34601BSA
Product Name SN54F373 Octal Transparent D-type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D
Output Characteristics 3-State
Operating Current 55 mA
Propagation Delay 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G373 Single D-Type Latch with 3S Output - 74LVC1G373DCKRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5
View Details
5 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Integrated Circuits (ICs) - Logic - Latches - CD4044BE-NG - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.8V
View Details
2 suppliers