Texas Instruments CD74HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches CD74HC75PW

Description
High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches - CD74HC75PW - Texas Instruments
Dallas, TX, United States
CD74HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches
CD74HC75PW
CD74HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches CD74HC75PW
High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches 16-TSSOP -55 to 125

High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches 16-TSSOP -55 to 125

Buy Now Datasheet
Latches - 296-33121-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-TSSOP

D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-TSSOP

Buy Now Datasheet
Logic - Latches - CD74HC75PW - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74HC75PW
Logic - Latches CD74HC75PW
IC DUAL 2BIT TRANS LATCH 16TSSOP

IC DUAL 2BIT TRANS LATCH 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD74HC75PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD74HC75PW
Integrated Circuits (ICs) - Logic - Latches CD74HC75PW
IC DUAL 2BIT TRANS LATCH 16TSSOP

IC DUAL 2BIT TRANS LATCH 16TSSOP

Supplier's Site
Latches - CD74HC75PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD74HC75PW
Latches CD74HC75PW
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-TSSOP

D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD74HC75PW 296-33121-5-ND CD74HC75PW CD74HC75PW CD74HC75PW
Product Name CD74HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Supply Voltage 6 2V ~ 6V 2V ~ 6V
Operating Current 0.0400 mA
Propagation Delay 24 ns 10 ns 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT259 High Speed CMOS Logic 8-Bit Addressable Latch - CD54HCT259F3A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 4.5
Operating Current 0.0800 mA
View Details
3 suppliers
SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs - 74ALVCH162373GRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
2 suppliers
74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs - 74ACT16373DL - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
6 suppliers
SN54LVTH162373-SP 3.3-V ABT 16-Bit Transparent D-type Latches With 3-State Outputs - 5962-9763801VXA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details