Octal D-type transparent latches with 3-state outputs in a 20-lead SSOP package, operating from -40°C to 85°C with a supply voltage range of 4.5V to 5.5V.
Octal D-Type Transparent Latches With 3-State Outputs 20-SSOP -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 029707-SN74ACT573DBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 6ns
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
IC OCT D-TYP TRANSP LATCH 20SSOP
IC D-TYPE TRANSP SGL 8:8 20SSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ACT573DBR | 296-4436-2-ND | 029707-SN74ACT573DBR | SN74ACT573DBR | SN74ACT573DBR | SN74ACT573DBR |
| Product Name | SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74ACT573DBR | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Operating Current | 0.0400 mA | |||||
| Propagation Delay | 12 ns | 6 ns | 6 ns | 6 ns |