Texas Instruments SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs JM38510/38201BRA

Description
Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs - JM38510/38201BRA - Texas Instruments
Dallas, TX, United States
SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs
JM38510/38201BRA
SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs JM38510/38201BRA
Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125

Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
JM38510/38201BRA
Integrated Circuits (ICs) - Logic - Latches JM38510/38201BRA
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site
Latches - JM38510/38201BRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number JM38510/38201BRA JM38510/38201BRA JM38510/38201BRA
Product Name SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
Propagation Delay 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Latches - 4724BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V
View Details
2 suppliers
SN54LVC573A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS - 5962-9757501Q2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
Latches - 54LS375DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details