Octal D-type transparent latches with 3-state outputs in a 20-pin ceramic dual in-line package (CDIP), characterized for operation over the military temperature range of -55°C to 125°C. The device features true logic outputs, a latch-enable input, and an output-enable input that places outputs in a high-impedance state. It is designed for driving bus lines without additional interface components. The package is a 300-mil CDIP with 20 pins, and the part is rated for VCC supply voltage between 4.5 V and 5.5 V.
Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125
OCTAL D-TYPE TRANSPARENT LATCHES
| Texas Instruments | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Logic Latches | Logic Latches |
| Product Number | M38510/38201BRA | M38510/38201BRA |
| Product Name | SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | |
| Output Characteristics | 3-State | |
| Operating Current | 27 mA | |
| Propagation Delay | 14 ns |