Texas Instruments High-Performance Analog Latches FCT162373CTPACTG4

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - FCT162373CTPACTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now
Logic - Latches - FCT162373CTPACTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
FCT162373CTPACTG4
Logic - Latches FCT162373CTPACTG4
IC DTYPE LATCH 16BIT 48TSSOP

IC DTYPE LATCH 16BIT 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number FCT162373CTPACTG4 FCT162373CTPACTG4
Product Name Latches Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-TFSOP (0.240\", 6.10mm Width); SOP
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Quad bistable transparent latch - 74HC75D,653 - Nexperia B.V.
Specs
Latch Type Transparent-D
Features ESD Protection
Supply Voltage +7.0
View Details
6 suppliers
CD4099B CMOS 8-Bit Addressable Latch - CD4099BM96 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
Logic - Logic - Latches - 74ACT11373NT - 908038-74ACT11373NT - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; PDIP; 24-PDIP
View Details
2 suppliers
NON-INVERTING OCTAL LATCH - 54FCT373CTDB - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details