Texas Instruments Integrated Circuits (ICs) - Logic - Latches SN74ABT16373ADGG

Description
BUS DRIVER, ABT SERIES, 8-BIT
Description
BUS DRIVER, ABT SERIES, 8-BIT

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - SN74ABT16373ADGG - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
SN74ABT16373ADGG
Integrated Circuits (ICs) - Logic - Latches SN74ABT16373ADGG
BUS DRIVER, ABT SERIES, 8-BIT

BUS DRIVER, ABT SERIES, 8-BIT

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Logic Latches
Product Number SN74ABT16373ADGG
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVC573APW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CD74ACT373 Octal Transparent Latches with 3-State Outputs - CD74ACT373EE4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
Latches - 1727-3399-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Octal Transparent Latch - 74FCT573ATSOG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details
3 suppliers