Texas Instruments SN74ABT162841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs SN74ABT162841DLR

Description
20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Description
20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ABT162841DLR is a 20-bit transparent D-type latch with 3-state outputs, packaged in a 56-pin SSOP (DL) with a maximum height of 3.1 mm, designed for driving capacitive or low-impedance loads. It features 25-Ω series resistors on all outputs to reduce overshoot and undershoot, supports hot insertion with power-up 3-state, and operates over a temperature range of -40°C to 85°C. The device is supplied in a 1000-piece tape and reel configuration with a 330 mm reel diameter and 16 mm pitch. Outputs sink up to 12 mA and maintain high impedance when disabled. It complies with JEDEC Standard JESD-17 for latch-up performance, exceeding 500 mA.

Datasheet Summary
Powered by GS/AI

The SN74ABT162841DLR is a 20-bit transparent D-type latch with 3-state outputs, packaged in a 56-pin SSOP (DL) with a maximum height of 3.1 mm, designed for driving capacitive or low-impedance loads. It features 25-Ω series resistors on all outputs to reduce overshoot and undershoot, supports hot insertion with power-up 3-state, and operates over a temperature range of -40°C to 85°C. The device is supplied in a 1000-piece tape and reel configuration with a 330 mm reel diameter and 16 mm pitch. Outputs sink up to 12 mA and maintain high impedance when disabled. It complies with JEDEC Standard JESD-17 for latch-up performance, exceeding 500 mA.

Suppliers

Company
Product
Description
Supplier Links
SN74ABT162841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs - SN74ABT162841DLR - Texas Instruments
Dallas, TX, United States
SN74ABT162841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs
SN74ABT162841DLR
SN74ABT162841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs SN74ABT162841DLR
20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85

20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Latches - 296-38212-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ABT162841DLR
764806-SN74ABT162841DLR
Logic - Logic - Latches - SN74ABT162841DLR 764806-SN74ABT162841DLR
Manufacturer: Texas Instruments Win Source Part Number: 764806-SN74ABT162841 DLR Series: 74ABT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 2 Delay Time - Propagation: 3.5ns Family Name: SN74ABT162841 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): 74ABT162841DGGRG4; 74ABT162841DGGRE4; SN74ABT162841DGGR; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 764806-SN74ABT162841DLR
Series: 74ABT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Delay Time - Propagation: 3.5ns
Family Name: SN74ABT162841
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): 74ABT162841DGGRG4; 74ABT162841DGGRE4; SN74ABT162841DGGR;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ABT162841DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ABT162841DLR
Integrated Circuits (ICs) - Logic - Latches SN74ABT162841DLR
IC 20BIT BUS-INTRFC D 56-SSOP

IC 20BIT BUS-INTRFC D 56-SSOP

Supplier's Site
Latches - SN74ABT162841DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

Buy Now
Logic - Latches - SN74ABT162841DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ABT162841DLR
Logic - Latches SN74ABT162841DLR
IC 20BIT BUS-INTRFC D 56-SSOP

IC 20BIT BUS-INTRFC D 56-SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ABT162841DLR 296-38212-2-ND 764806-SN74ABT162841DLR SN74ABT162841DLR SN74ABT162841DLR SN74ABT162841DLR
Product Name SN74ABT162841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74ABT162841DLR Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Operating Current 89 mA
Propagation Delay 6 ns 3.5 ns 3.5 ns 3.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC373 Octal D-type Transparent Latches With 3-State Outputs - 5962-8755501RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
CD4099B CMOS 8-Bit Addressable Latch - CD4099BMG4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers
Latches - 9308PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 24-DIP (0.600\", 15.24mm)
View Details
2 suppliers
SN54LVC373A OCTAL TRANSPARENT D-TYPE LATCHES  WITH 3-STATE OUTPUTS - 5962-9757301QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details