High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches 16-SOIC -55 to 125
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-SOIC
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-SOIC
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1160332-CD74HC75M96
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-SOIC
IC DUAL 2BIT TRANS LATCH 16SOIC
IC DUAL 2BIT TRANS LATCH 16SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74HC75M96 | 296-CD74HC75M96CT-ND | 1160332-CD74HC75M96 | CD74HC75M96 | CD74HC75M96 | CD74HC75M96 |
| Product Name | CD74HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches | Latches | Logic - Logic - Latches - CD74HC75M96 | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | |||
| Supply Voltage | 6 | 2V ~ 6V | 2V ~ 6V | |||
| Operating Current | 0.0400 mA | |||||
| Propagation Delay | 24 ns | 10 ns | 10 ns | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |