Texas Instruments CD74HC573 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs CD74HC573M96

Description
High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC573 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs - CD74HC573M96 - Texas Instruments
Dallas, TX, United States
CD74HC573 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs
CD74HC573M96
CD74HC573 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs CD74HC573M96
High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125

High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CD74HC573M96
081309-CD74HC573M96
Logic - Logic - Latches - CD74HC573M96 081309-CD74HC573M96
Manufacturer: Texas Instruments Win Source Part Number: 081309-CD74HC573M96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 30ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081309-CD74HC573M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 30ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - 296-12816-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 296-12816-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 296-12816-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - CD74HC573M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74HC573M96
Logic - Latches CD74HC573M96
IC OCT D-TYPE LATCH 3ST 20-SOIC

IC OCT D-TYPE LATCH 3ST 20-SOIC

Supplier's Site Datasheet
D-Latch, Transparent, Octal, Soic-20; Logic Family / Base Number Texas Instruments - 26AJ5549 - Newark, An Avnet Company
Chicago, IL, United States
D-Latch, Transparent, Octal, Soic-20; Logic Family / Base Number Texas Instruments
26AJ5549
D-Latch, Transparent, Octal, Soic-20; Logic Family / Base Number Texas Instruments 26AJ5549
D-LATCH, TRANSPARENT, OCTAL, SOIC-20; Logic Family / Base Number:74HC573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:30ns; Output Current:7.8mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply RoHS Compliant: Yes

D-LATCH, TRANSPARENT, OCTAL, SOIC-20; Logic Family / Base Number:74HC573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:30ns; Output Current:7.8mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply RoHS Compliant: Yes

Supplier's Site
Latches - CD74HC573M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - CD74HC573M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD74HC573M96
Integrated Circuits (ICs) - Logic - Latches CD74HC573M96
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD74HC573M96 081309-CD74HC573M96 296-12816-2-ND CD74HC573M96 26AJ5549 CD74HC573M96 CD74HC573M96
Product Name CD74HC573 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs Logic - Logic - Latches - CD74HC573M96 Latches Logic - Latches D-Latch, Transparent, Octal, Soic-20; Logic Family / Base Number Texas Instruments Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 6 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Operating Current 0.0800 mA
Propagation Delay 37 ns 30 ns 30 ns 30 ns 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G373 Single D-Type Latch with 3S Output - 74LVC1G373DCKRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5
View Details
5 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDRG4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDW - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
6 suppliers
CD4099B CMOS 8-Bit Addressable Latch - CD4099BM96 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers