Octal transparent D-type latches with 3-state outputs in a 20-pin ceramic dual in-line package, characterized for operation from -55°C to 125°C, with a supply voltage range of 4.5 V to 5.5 V, high-level output current of -3 mA, and low-level output current of 24 mA.
Octal Transparent D-type Latches With 3-State Outputs 20-CDIP -55 to 125
IC D-TYPE TRANSP SGL 8:8 20CDIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | JM38510/34601BRA | JM38510/34601BRA | JM38510/34601BRA |
| Product Name | SN54F373 Octal Transparent D-type Latches With 3-State Outputs | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | D | ||
| Output Characteristics | 3-State | ||
| Operating Current | 55 mA | ||
| Propagation Delay | 8 ns |