Octal D-Type Transparent Latches With 3-State Outputs 20-TSSOP -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Win Source Part Number: 1257414-SN74AC573PW
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74AC
Package: Tube
Standard Package: 70
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 2.5ns
Voltage - Supply: 2V ~ 6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AC573PWG4,SN74AC
Base Product Number: 74AC573
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
IC OCTAL D TRANSP LATCH 20-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74AC573PW | 296-33650-5-ND | 1257414-SN74AC573PW | SN74AC573PW | SN74AC573PW | SN74AC573PW |
| Product Name | SN74AC573 Octal D-Type Transparent Latches With 3-State Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
| Operating Current | 0.0400 mA | |||||
| Propagation Delay | 15 ns | 2.5 ns | 2.5 ns | 2.5 ns |