Texas Instruments SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs SN74ACT573N

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs - SN74ACT573N - Texas Instruments
Dallas, TX, United States
SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs
SN74ACT573N
SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs SN74ACT573N
Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP -40 to 85

Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ACT573N
1253355-SN74ACT573N
Logic - Logic - Latches - SN74ACT573N 1253355-SN74ACT573N
Manufacturer: Texas Instruments Win Source Part Number: 1253355-SN74ACT573N Series: 74ACT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 20-DIP (0.300", 7.62mm) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 6ns Family Name: SN74ACT573 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): 74ACT573PCX; 74ACT573PCX_NL; 74ACT573PC_NL; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253355-SN74ACT573N
Series: 74ACT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 20-DIP (0.300", 7.62mm)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 6ns
Family Name: SN74ACT573
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): 74ACT573PCX; 74ACT573PCX_NL; 74ACT573PC_NL;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 296-4438-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Logic - Latches - SN74ACT573N - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ACT573N
Logic - Latches SN74ACT573N
IC OCT D-TYP TRANSP LATCH 20-DIP

IC OCT D-TYP TRANSP LATCH 20-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ACT573N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ACT573N
Integrated Circuits (ICs) - Logic - Latches SN74ACT573N
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site
Latches - SN74ACT573N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ACT573N 1253355-SN74ACT573N 296-4438-5-ND SN74ACT573N SN74ACT573N SN74ACT573N
Product Name SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs Logic - Logic - Latches - SN74ACT573N Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0400 mA
Propagation Delay 12 ns 6 ns 6 ns 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BEE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
4 suppliers
CD4724B CMOS 8-Bit Addressable Latch - CD4724BEE4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
CD4508B CMOS Dual 4-Bit Latch - CD4508BEE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details