Texas Instruments SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs SN74ABT573ADWR

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs - SN74ABT573ADWR - Texas Instruments
Dallas, TX, United States
SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs
SN74ABT573ADWR
SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs SN74ABT573ADWR
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Latches - 296-1045-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 296-1045-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 296-1045-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Logic - Latches - SN74ABT573ADWR - 109270-SN74ABT573ADWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ABT573ADWR
109270-SN74ABT573ADWR
Logic - Logic - Latches - SN74ABT573ADWR 109270-SN74ABT573ADWR
Manufacturer: Texas Instruments Win Source Part Number: 109270-SN74ABT573ADW R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 4ns Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 109270-SN74ABT573ADWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 4ns
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Latches - SN74ABT573ADWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ABT573ADWR
Logic - Latches SN74ABT573ADWR
IC OCT TRANSP D-TYP LATCH 20SOIC

IC OCT TRANSP D-TYP LATCH 20SOIC

Supplier's Site Datasheet
Latches - SN74ABT573ADWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74ABT573ADWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ABT573ADWR
Integrated Circuits (ICs) - Logic - Latches SN74ABT573ADWR
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ABT573ADWR 296-1045-2-ND 109270-SN74ABT573ADWR SN74ABT573ADWR SN74ABT573ADWR SN74ABT573ADWR
Product Name SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74ABT573ADWR Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Operating Current 30 mA
Propagation Delay 6.2 ns 4 ns 4 ns 4 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8407201VSA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
CD54HC373 High Speed CMOS Logic Octal Transparent Latches with 3-State Output - CD54HC373F - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details