Texas Instruments High-Performance Analog Latches SN74ACT533DBRE4

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SN74ACT533DBRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Logic - Latches - SN74ACT533DBRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ACT533DBRE4
Logic - Latches SN74ACT533DBRE4
IC OCTAL D TRANSP LATCH 20-SSOP

IC OCTAL D TRANSP LATCH 20-SSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number SN74ACT533DBRE4 SN74ACT533DBRE4
Product Name Latches Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs - 74ACT11373DWG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
Logic - Latches - 74ABT573CMTC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Octal D-type transparent latch; 3-state - 74HCT373BQ-Q100,11 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
3.3V 16-Bit Transparent Latch - 74FCT163373CPAG - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
3 suppliers