Texas Instruments High-Performance Analog Latches CY74FCT2373TQCT

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CY74FCT2373TQCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CY74FCT2373TQCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CY74FCT2373TQCT
Integrated Circuits (ICs) - Logic - Latches CY74FCT2373TQCT
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site
Latches - CY74FCT2373TQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now
Logic - Latches - CY74FCT2373TQCT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CY74FCT2373TQCT
Logic - Latches CY74FCT2373TQCT
IC 8-BIT LATCH 3-ST 20-QSOP

IC 8-BIT LATCH 3-ST 20-QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CY74FCT2373TQCT-ND CY74FCT2373TQCT CY74FCT2373TQCT CY74FCT2373TQCT
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Low-level Output Current (Sink) 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ALVCH16260PAG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC373ABQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
SN54HCT373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8686701VRA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
Octal Transparent Latch 3-State Outputs - 54S373/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details