Texas Instruments Latches DM54LS279W/883

Description
R-S Latch, LS Series, 4-Func, Low Level Triggered, 2-Bit, True Output, TTL, CDFP16
Request a Quote Datasheet
Description
R-S Latch, LS Series, 4-Func, Low Level Triggered, 2-Bit, True Output, TTL, CDFP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DM54LS279W/883 - Rochester Electronics
Newburyport, MA, United States
R-S Latch, LS Series, 4-Func, Low Level Triggered, 2-Bit, True Output, TTL, CDFP16

R-S Latch, LS Series, 4-Func, Low Level Triggered, 2-Bit, True Output, TTL, CDFP16

Supplier's Site Datasheet
Latches - DM54LS279W/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
S-R Latch 4 Channel 1:1 IC Standard 16-CFlatPack

S-R Latch 4 Channel 1:1 IC Standard 16-CFlatPack

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - DM54LS279W/883 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
DM54LS279W/883
Integrated Circuits (ICs) - Logic - Latches DM54LS279W/883
R-S LATCH, LOW LEVEL TRIGGERED

R-S LATCH, LOW LEVEL TRIGGERED

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number DM54LS279W/883 DM54LS279W/883 DM54LS279W/883
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Package Type FL16 16-CFlatpack
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373ADGVRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
Logic - Latches - 74FCT163373APAG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 8 mA
View Details
Latches - 1727-6434-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
4 suppliers
16-Bit Transparent Latch - 74FCT162373ATPAG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
5 suppliers