Texas Instruments Integrated Circuits (ICs) - Logic - Latches MM54HC533J/883

Description
D LATCH, 1-FUNC, 8-BIT
Datasheet
Description
D LATCH, 1-FUNC, 8-BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - MM54HC533J/883 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
MM54HC533J/883
Integrated Circuits (ICs) - Logic - Latches MM54HC533J/883
D LATCH, 1-FUNC, 8-BIT

D LATCH, 1-FUNC, 8-BIT

Supplier's Site
Latches - MM54HC533J/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 8:8 IC Tri-State, Inverted 20-CDIP

D-Type, Addressable 1 Channel 8:8 IC Tri-State, Inverted 20-CDIP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number MM54HC533J/883 MM54HC533J/883
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LS259DC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D
Low-level Output Current (Sink) 0.4000 mA
High-level Output Current (Source) 8 mA
View Details
74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs - 74ACT16841DLG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
Latches - 74LVC162373ADGG:11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers