Octal D-type transparent latches with 3-state outputs in a 20-pin PDIP package, operating from 2V to 6V with a maximum propagation delay of 9.5ns at 5V, and a temperature range of -40°C to 85°C.
Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 128173-SN74AC373N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 7.5ns
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC OCTAL D TRANSP LATCH 20-DIP
IC D-TYPE TRANSP SGL 8:8 20DIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
LOGIC, OCTAL D TRANSP LATCH, 20DIP; Logic Family / Base Number:74AC373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:10.5ns; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74AC373N | 296-26376-5-ND | 128173-SN74AC373N | SN74AC373N | SN74AC373N | SN74AC373N | 37AJ1025 |
| Product Name | SN74AC373 Octal D-Type Transparent Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74AC373N | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic, Octal D Transp Latch, 20Dip; Logic Family / Base Number Texas Instruments |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | |||
| Operating Current | 0.0400 mA | ||||||
| Propagation Delay | 15 ns | 7.5 ns | 7.5 ns | 7.5 ns | 10.5 ns |