Texas Instruments High-Performance Analog Latches CY74FCT841BTPCG4

Description
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CY74FCT841BTPCG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP

Buy Now Datasheet
Logic - Latches - CY74FCT841BTPCG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CY74FCT841BTPCG4
Logic - Latches CY74FCT841BTPCG4
IC 10BIT BUSINT LATCH 3ST 24-DIP

IC 10BIT BUSINT LATCH 3ST 24-DIP

Supplier's Site Datasheet
Latches - CY74FCT841BTPCG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - CY74FCT841BTPCG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CY74FCT841BTPCG4
Integrated Circuits (ICs) - Logic - Latches CY74FCT841BTPCG4
IC 10BIT BUSINT LATCH 3ST 24-DIP

IC 10BIT BUSINT LATCH 3ST 24-DIP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CY74FCT841BTPCG4-ND CY74FCT841BTPCG4 CY74FCT841BTPCG4 CY74FCT841BTPCG4
Product Name Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Low-level Output Current (Sink) 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-74LVC573APW-Q100JTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
SN54AC373 Octal D-type Transparent Latches With 3-State Outputs - 5962-87555012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
3 suppliers
Logic - Latches - 74FCT162373ATPAG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal Transparent Latch (3-State) - 54LS363/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details