Octal D-Type Transparent Latches With 3-State Outputs 20-TSSOP -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1253255-SN74AC373PWR
Series: 74AC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Delay Time - Propagation: 7.5ns
Family Name: SN74AC373
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): 74AC373MTC_NL; 74AC373MTCX; 74AC373MTC_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC OCT D-TYP TRNSP LATCH 20TSSOP
D-LATCH, TRANSPARENT, OCTAL, TSSOP-20; Logic Family / Base Number:74AC373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:7ns; Output Current:24mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply RoHS Compliant: Yes
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74AC373PWR | 296-4323-1-ND | 1253255-SN74AC373PWR | SN74AC373PWR | 26AJ9110 | SN74AC373PWR | SN74AC373PWR |
| Product Name | SN74AC373 Octal D-Type Transparent Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74AC373PWR | Logic - Latches | D-Latch, Transparent, Octal, Tssop-20; Logic Family / Base Number Texas Instruments | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | |||
| Operating Current | 0.0400 mA | ||||||
| Propagation Delay | 15 ns | 7.5 ns | 7.5 ns | 7.5 ns | 7 ns |