Texas Instruments SN74ABT841A 10-Bit Bus-Interface D-Type Latches With 3-State Outputs SN74ABT841ADBR

Description
10-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SSOP -40 to 85
Request a Quote Datasheet
Description
10-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT841A 10-Bit Bus-Interface D-Type Latches With 3-State Outputs - SN74ABT841ADBR - Texas Instruments
Dallas, TX, United States
SN74ABT841A 10-Bit Bus-Interface D-Type Latches With 3-State Outputs
SN74ABT841ADBR
SN74ABT841A 10-Bit Bus-Interface D-Type Latches With 3-State Outputs SN74ABT841ADBR
10-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SSOP -40 to 85

10-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ABT841ADBR
1253189-SN74ABT841ADBR
Logic - Logic - Latches - SN74ABT841ADBR 1253189-SN74ABT841ADBR
Manufacturer: Texas Instruments Win Source Part Number: 1253189-SN74ABT841AD BR Series: 74ABT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 4.1ns Family Name: SN74ABT841 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): 74ABT841DB; 74ABT841DB,112; 74ABT841DB,118; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253189-SN74ABT841ADBR
Series: 74ABT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 4.1ns
Family Name: SN74ABT841
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): 74ABT841DB; 74ABT841DB,112; 74ABT841DB,118;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 296-1049-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SSOP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SSOP

Buy Now Datasheet
Logic - Latches - SN74ABT841ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ABT841ADBR
Logic - Latches SN74ABT841ADBR
IC 10BIT BUS INT D LATCH 24-SSOP

IC 10BIT BUS INT D LATCH 24-SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ABT841ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ABT841ADBR
Integrated Circuits (ICs) - Logic - Latches SN74ABT841ADBR
IC 10BIT BUS INT D LATCH 24-SSOP

IC 10BIT BUS INT D LATCH 24-SSOP

Supplier's Site
Latches - SN74ABT841ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SSOP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ABT841ADBR 1253189-SN74ABT841ADBR 296-1049-2-ND SN74ABT841ADBR SN74ABT841ADBR SN74ABT841ADBR
Product Name SN74ABT841A 10-Bit Bus-Interface D-Type Latches With 3-State Outputs Logic - Logic - Latches - SN74ABT841ADBR Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 38 mA
Propagation Delay 7.2 ns 4.1 ns 4.1 ns 4.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BNSR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
CD54AC373 Octal Transparent Latches with 3-State Outputs - CD54AC373F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
3 suppliers
SN54AHCT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9686701QSA - Texas Instruments
Specs
Latch Type D
Propagation Delay 10.5 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details