Texas Instruments SN54LS373 Octal D-Type Transparent Latches with 3-state Outputs M38510/32502B2A

Description
Octal D-Type Transparent Latches with 3-state Outputs 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches with 3-state Outputs 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS373 Octal D-Type Transparent Latches with 3-state Outputs - M38510/32502B2A - Texas Instruments
Dallas, TX, United States
SN54LS373 Octal D-Type Transparent Latches with 3-state Outputs
M38510/32502B2A
SN54LS373 Octal D-Type Transparent Latches with 3-state Outputs M38510/32502B2A
Octal D-Type Transparent Latches with 3-state Outputs 20-LCCC -55 to 125

Octal D-Type Transparent Latches with 3-state Outputs 20-LCCC -55 to 125

Buy Now Datasheet
Latches - M38510/32502B2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
M38510/32502B2A
Integrated Circuits (ICs) - Logic - Latches M38510/32502B2A
IC D-TYPE TRANSP SGL 8:8 20LCCC

IC D-TYPE TRANSP SGL 8:8 20LCCC

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number M38510/32502B2A M38510/32502B2A M38510/32502B2A
Product Name SN54LS373 Octal D-Type Transparent Latches with 3-state Outputs Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 40 mA
Propagation Delay 18 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS580B Octal D-type Transparent Latches With 3-State Outputs - 8401202RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 29 mA
View Details
3 suppliers
CY74FCT2373T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors - 74FCT2373CTSOCTE4 - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
5 suppliers
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373E - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
5 suppliers
SN74ABT16373A 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ABT16373ADGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
6 suppliers