Texas Instruments High-Performance Analog Latches SN74ABT843NSR

Description
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SO
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SN74ABT843NSR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SO

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SO

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257438-SN74ABT843NSR
Integrated Circuits (ICs) - Logic - Latches 1257438-SN74ABT843NSR
Win Source Part Number: 1257438-SN74ABT843NS R Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ABT Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Delay Time - Propagation: 4.4ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.209", 5.30mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ABT843NSR, 2156-SN74ABT843NSR-T ITR Base Product Number: 74ABT843 Product Status: Obsolete

Win Source Part Number: 1257438-SN74ABT843NSR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ABT
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Delay Time - Propagation: 4.4ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 24-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ABT843NSR,2156-SN74ABT843NSR-TITR
Base Product Number: 74ABT843
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ABT843NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ABT843NSR
Integrated Circuits (ICs) - Logic - Latches SN74ABT843NSR
IC 9BIT BUS-INTFC D 3ST 24SO

IC 9BIT BUS-INTFC D 3ST 24SO

Supplier's Site
Logic - Latches - SN74ABT843NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ABT843NSR
Logic - Latches SN74ABT843NSR
IC 9BIT BUS-INTFC D 3ST 24SO

IC 9BIT BUS-INTFC D 3ST 24SO

Supplier's Site Datasheet
Latches - SN74ABT843NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SO

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ABT843NSR-ND 1257438-SN74ABT843NSR SN74ABT843NSR SN74ABT843NSR SN74ABT843NSR
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 64 mA 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX573SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - 74HC573D/C4J - Rochester Electronics
Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Package Type SOT163
View Details
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373M - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
6 suppliers
8-Bit Bistable Latch - 54100/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details