Texas Instruments Latches MM74HC563N

Description
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-PDIP
Datasheet
Description
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MM74HC563N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MM74HC563N
Latches MM74HC563N
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-PDIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Latches
Product Number MM74HC563N
Product Name Latches
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 93L34PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC573APW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
Logic - Latches - 74AUP1G373GW-Q100125 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
Integrated Circuits (ICs) - Logic - Latches - 74LVCH162373APVG - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 3.6V
Package Type SSOP
View Details
2 suppliers