4-Bit Bistable Latches 16-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 66118-JM38510/31601B
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 2 Channel 2:2 IC Complementary 16-CDIP
IC FF 4BIT 16CDIP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Flip-Flops | Flip-Flops | Logic Latches | Logic Latches |
| Product Number | JM38510/31601BEA | 66118-JM38510/31601BEA | JM38510/31601BEA | JM38510/31601BEA | JM38510/31601BEA |
| Product Name | SN54LS75 4-Bit Bistable Latches | Logic - Logic - Flip Flops - JM38510/31601BEA | Flip Flops | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | |||
| Operating Current | 12 mA | ||||
| Propagation Delay | 19 ns |