Texas Instruments SN54LS373-SP Octal D-Type Transparent Latches with 3-state Outputs M38510/32502SRA

Description
Octal D-Type Transparent Latches with 3-state Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches with 3-state Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS373-SP Octal D-Type Transparent Latches with 3-state Outputs - M38510/32502SRA - Texas Instruments
Dallas, TX, United States
SN54LS373-SP Octal D-Type Transparent Latches with 3-state Outputs
M38510/32502SRA
SN54LS373-SP Octal D-Type Transparent Latches with 3-state Outputs M38510/32502SRA
Octal D-Type Transparent Latches with 3-state Outputs 20-CDIP -55 to 125

Octal D-Type Transparent Latches with 3-state Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Latches - M38510/32502SRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
M38510/32502SRA
Integrated Circuits (ICs) - Logic - Latches M38510/32502SRA
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number M38510/32502SRA M38510/32502SRA M38510/32502SRA
Product Name SN54LS373-SP Octal D-Type Transparent Latches with 3-state Outputs Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 40 mA
Propagation Delay 18 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54LS375FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details
SN54ACT16373 16-BIT D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS - 5962-9202401MXA - Texas Instruments
Specs
Latch Type Transparent-D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
View Details
SN54ALS996 8-Bit D-type Edge-Triggered Read-Back Latches - 5962-8994501LA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Logic Family ALS
View Details
CD4099B-MIL CMOS 8-Bit Addressable Latch - CD4099BF - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
3 suppliers