Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74AC533DWR

Description
Win Source Part Number: 1257424-SN74AC533DWR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74AC Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 2ns Voltage - Supply: 2V ~ 6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AC533DWR-TI TR,SN74AC533DWRG4,SN 74AC533DWRE4,TEXTISS N74AC533DWR,SN74AC53 3DWRG4,SN74AC533DWRE 4 Base Product Number: 74AC533
Request a Quote Datasheet
Description
Win Source Part Number: 1257424-SN74AC533DWR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74AC Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 2ns Voltage - Supply: 2V ~ 6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AC533DWR-TI TR,SN74AC533DWRG4,SN 74AC533DWRE4,TEXTISS N74AC533DWR,SN74AC53 3DWRG4,SN74AC533DWRE 4 Base Product Number: 74AC533
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257424-SN74AC533DWR
Integrated Circuits (ICs) - Logic - Latches 1257424-SN74AC533DWR
Win Source Part Number: 1257424-SN74AC533DWR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74AC Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 2ns Voltage - Supply: 2V ~ 6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AC533DWR-TI TR,SN74AC533DWRG4,SN 74AC533DWRE4,TEXTISS N74AC533DWR,SN74AC53 3DWRG4,SN74AC533DWRE 4 Base Product Number: 74AC533

Win Source Part Number: 1257424-SN74AC533DWR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74AC
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 2ns
Voltage - Supply: 2V ~ 6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74AC533DWR-TITR,SN74AC533DWRG4,SN74AC533DWRE4,TEXTISSN74AC533DWR,SN74AC533DWRG4,SN74AC533DWRE4
Base Product Number: 74AC533

Buy Now Datasheet
Latches - SN74AC533DWR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - SN74AC533DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74AC533DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74AC533DWR
Integrated Circuits (ICs) - Logic - Latches SN74AC533DWR
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Logic - Latches - SN74AC533DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AC533DWR
Logic - Latches SN74AC533DWR
IC OCTAL D TRANSP LATCH 20-SOIC

IC OCTAL D TRANSP LATCH 20-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1257424-SN74AC533DWR SN74AC533DWR-ND SN74AC533DWR SN74AC533DWR SN74AC533DWR
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA 24 mA
Propagation Delay 2 ns 2 ns 2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVT162373DL,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74F843SPC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
Octal Transparent Latch - 74FCT573ATQG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details