Texas Instruments CD74HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches CD74HC75PWRG4

Description
High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches - CD74HC75PWRG4 - Texas Instruments
Dallas, TX, United States
CD74HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches
CD74HC75PWRG4
CD74HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches CD74HC75PWRG4
High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches 16-TSSOP -55 to 125

High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches 16-TSSOP -55 to 125

Buy Now Datasheet
Latches - CD74HC75PWRG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-TSSOP

D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD74HC75PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD74HC75PWRG4
Integrated Circuits (ICs) - Logic - Latches CD74HC75PWRG4
IC DTYPE LATCH DUAL 2BIT 16TSSOP

IC DTYPE LATCH DUAL 2BIT 16TSSOP

Supplier's Site
Latches - CD74HC75PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-TSSOP

D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-TSSOP

Buy Now
Logic - Latches - CD74HC75PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74HC75PWRG4
Logic - Latches CD74HC75PWRG4
IC DTYPE LATCH DUAL 2BIT 16TSSOP

IC DTYPE LATCH DUAL 2BIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD74HC75PWRG4 CD74HC75PWRG4-ND CD74HC75PWRG4 CD74HC75PWRG4 CD74HC75PWRG4
Product Name CD74HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Supply Voltage 6 2V ~ 6V 2V ~ 6V
Operating Current 0.0400 mA
Propagation Delay 24 ns 10 ns 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54F533FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CFlatpack
View Details
2 suppliers
SN54ABT533 Octal Transparent D-type Latches With 3-State Outputs - 5962-9584301Q2A - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BPWR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
6 suppliers