High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1160331-CD74HC75M
Series: 74HC
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 2
Delay Time - Propagation: 10ns
Family Name: CD74HC75
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): 74HC75D/S200,118; 74HC75D/S200; HD74HC75RP;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-SOIC
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-SOIC
IC DUAL BIT TRANS LATCH 16 SOIC
IC DUAL BIT TRANS LATCH 16 SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74HC75M | 1160331-CD74HC75M | 296-33120-5-ND | CD74HC75M | CD74HC75M | CD74HC75M |
| Product Name | CD74HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches | Logic - Logic - Latches - CD74HC75M | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | |||
| Supply Voltage | 6 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||
| Operating Current | 0.0400 mA | |||||
| Propagation Delay | 24 ns | 10 ns | 10 ns | 10 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |