Texas Instruments CY74FCT16841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs CY74FCT16841CTPVC

Description
20-Bit Bus Interface D-Type Latches with 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet
Description
20-Bit Bus Interface D-Type Latches with 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT16841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs
CY74FCT16841CTPVC
CY74FCT16841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs CY74FCT16841CTPVC
20-Bit Bus Interface D-Type Latches with 3-State Outputs 56-SSOP -40 to 85

20-Bit Bus Interface D-Type Latches with 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Latches - CY74FCT16841CTPVC-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CY74FCT16841CTPVC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CY74FCT16841CTPVC
Integrated Circuits (ICs) - Logic - Latches CY74FCT16841CTPVC
IC 20BIT BUS-INT D LATCH 56SSOP

IC 20BIT BUS-INT D LATCH 56SSOP

Supplier's Site
Latches - CY74FCT16841CTPVC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

Buy Now Datasheet
Latches - CY74FCT16841CTPVC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CY74FCT16841CTPVC CY74FCT16841CTPVC-ND CY74FCT16841CTPVC CY74FCT16841CTPVC
Product Name CY74FCT16841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.5000 mA
Propagation Delay 5.5 ns 1.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT16373A 16-Bit Transparent D-type Latches With 3-State Outputs - 5962-9320001QXA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 89 mA
View Details
CD54HC533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs - 5962-8681301RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
2 suppliers
Latches - 54LS259LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
2 suppliers
SN54LS279A Quadruple /S-/R Latches - 76018012A - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
3 suppliers