Texas Instruments High-Performance Analog Latches CY74FCT2573ATPWR

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CY74FCT2573ATPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Logic - Latches - CY74FCT2573ATPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CY74FCT2573ATPWR
Logic - Latches CY74FCT2573ATPWR
IC OCT D TRANS LATCH 3ST 20TSSOP

IC OCT D TRANS LATCH 3ST 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number CY74FCT2573ATPWR CY74FCT2573ATPWR
Product Name Latches Logic - Latches
Supply Voltage 4.75V ~ 5.25V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; 20-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

8-bit addressable latch - 74HC259PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT403-1 SOT403-1
View Details
7 suppliers
SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373ADGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
Logic - Latches - 74AC573SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74FCT163373X4CPV - Quarktwin Technology Ltd.
Integrated Device Technology
View Details
2 suppliers