Texas Instruments Latches JD54F563BSA

Description
Channel IC
Description
Channel IC

Suppliers

Company
Product
Description
Supplier Links
Latches - JD54F563BSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
JD54F563BSA
Integrated Circuits (ICs) - Logic - Latches JD54F563BSA
OCTAL D LATCH WITH TRI STATE OU

OCTAL D LATCH WITH TRI STATE OU

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number JD54F563BSA JD54F563BSA
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVCH32373AEC,557 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
Octal D-type transparent latch; 3-state - 74AHCT573PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
3.3V 16-Bit Transparent Latch - 74FCT163373CPVG - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details