Texas Instruments High-Performance Analog Latches SN74ABT841ANSR

Description
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SO
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SN74ABT841ANSR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SO

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SO

Buy Now Datasheet
Latches - SN74ABT841ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SO

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ABT841ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ABT841ANSR
Integrated Circuits (ICs) - Logic - Latches SN74ABT841ANSR
IC 10BIT BUS-INTFC D 3ST 24SO

IC 10BIT BUS-INTFC D 3ST 24SO

Supplier's Site
Logic - Latches - SN74ABT841ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ABT841ANSR
Logic - Latches SN74ABT841ANSR
IC 10BIT BUS-INTFC D 3ST 24SO

IC 10BIT BUS-INTFC D 3ST 24SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ABT841ANSR-ND SN74ABT841ANSR SN74ABT841ANSR SN74ABT841ANSR
Product Name Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4724B CMOS 8-Bit Addressable Latch - CD4724BEE4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
Latches - 74LVC162373ADGG:11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74FCT373CTSOG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details