High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch 16-PDIP -55 to 125
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1028562-CD74HCT75E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 11ns
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
LOGIC, DUAL 2BIT BSTBL LTCH, 16DIP; Logic Family / Base Number:74HCT75; Latch Type:Bistable, Transparent; IC Output Type:Differential; Propagation Delay:11ns; Output Current:4mA; Logic Case Style:DIP; No. of Pins:16Pins; Supply RoHS Compliant: Yes
IC DUAL 2BIT BISTABLE LTCH 16DIP
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-PDIP
IC DUAL 2BIT BISTABLE LTCH 16DIP
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74HCT75E | 296-2136-5-ND | 1028562-CD74HCT75E | 36AJ8621 | CD74HCT75E | CD74HCT75E | CD74HCT75E |
| Product Name | CD74HCT75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch | Latches | Logic - Logic - Latches - CD74HCT75E | Logic, Dual 2Bit Bstbl Ltch, 16Dip; Logic Family / Base Number Texas Instruments | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||
| Operating Current | 0.0400 mA | ||||||
| Propagation Delay | 35 ns | 11 ns | 11 ns | 11 ns | 11 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |