Texas Instruments SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs SN74ACT573NE4

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs - SN74ACT573NE4 - Texas Instruments
Dallas, TX, United States
SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs
SN74ACT573NE4
SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs SN74ACT573NE4
Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP -40 to 85

Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP -40 to 85

Buy Now Datasheet
Latches - 296-27984-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257390-SN74ACT573NE4
Integrated Circuits (ICs) - Logic - Latches 1257390-SN74ACT573NE4
Win Source Part Number: 1257390-SN74ACT573NE 4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ACT Package: Tube Standard Package: 20 Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 6ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-27984-5,SN74ACT5 73NE4,2156-SN74ACT57 3NE4,SN74ACT573NG4,T EXTISSN74ACT573NE4 Base Product Number: 74ACT573

Win Source Part Number: 1257390-SN74ACT573NE4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ACT
Package: Tube
Standard Package: 20
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 6ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-27984-5,SN74ACT573NE4,2156-SN74ACT573NE4,SN74ACT573NG4,TEXTISSN74ACT573NE4
Base Product Number: 74ACT573

Buy Now Datasheet
Latches - SN74ACT573NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ACT573NE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ACT573NE4
Integrated Circuits (ICs) - Logic - Latches SN74ACT573NE4
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ACT573NE4 296-27984-5-ND 1257390-SN74ACT573NE4 SN74ACT573NE4 SN74ACT573NE4
Product Name SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0400 mA
Propagation Delay 12 ns 6 ns 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DL - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers
CD4508B CMOS Dual 4-Bit Latch - CD4508BPW - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDWR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
6 suppliers