Texas Instruments SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs SN74ACT573DW

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs - SN74ACT573DW - Texas Instruments
Dallas, TX, United States
SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs
SN74ACT573DW
SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs SN74ACT573DW
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85

Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Latches - 296-4437-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - SN74ACT573DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ACT573DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ACT573DW
Integrated Circuits (ICs) - Logic - Latches SN74ACT573DW
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Ic, Octal D Latch, Smd, 74Act573; Logic Family / Base Number Texas Instruments - 28AH4983 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Octal D Latch, Smd, 74Act573; Logic Family / Base Number Texas Instruments
28AH4983
Ic, Octal D Latch, Smd, 74Act573; Logic Family / Base Number Texas Instruments 28AH4983
IC, OCTAL D LATCH, SMD, 74ACT573; Logic Family / Base Number:74ACT573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:12ns; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes

IC, OCTAL D LATCH, SMD, 74ACT573; Logic Family / Base Number:74ACT573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:12ns; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ACT573DW 296-4437-5-ND SN74ACT573DW SN74ACT573DW 28AH4983
Product Name SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs Latches Latches Integrated Circuits (ICs) - Logic - Latches Ic, Octal D Latch, Smd, 74Act573; Logic Family / Base Number Texas Instruments
Latch Type Transparent-D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0400 mA
Propagation Delay 12 ns 6 ns 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BPWR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
6 suppliers
SN74LVCH16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVCH16373ADGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers